AST Bearings LLC Ball and Roller Bearings 23980MBW33

Description
Basic Radial Load Factor "Y0" = 3.7
Description
Basic Radial Load Factor "Y0" = 3.7

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 23980MBW33 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
23980MBW33
Ball and Roller Bearings 23980MBW33
Basic Radial Load Factor "Y0" = 3.7

Basic Radial Load Factor "Y0" = 3.7

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 23980MBW33
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 15.7480 inch (400.000 mm)
Outside Diameter 21.2599 inch (540.000 mm)
Overall Width 4.1732 inch (106.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-250 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
Overall Width 79.0000 inch (2006.599 mm)
View Details
Roller Bearings - 2482893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
.1900 in. ID, .5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2750 lbs (1247 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details