Please review the technical information for the correct mounting guidelines for this bearing.
| AST Bearings LLC | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 81211 M |
| Product Name | Ball and Roller Bearings |
| Type | Cylindrical Roller Thrust |
| Design Units | Inch |
| Bore | 2.1654 inch (55.000 mm) |
| Outside Diameter | 3.5433 inch (90.000 mm) |