Basic Radial Load Factor "Y0" = 2.8
| AST Bearings LLC | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 23056MBW33 |
| Product Name | Ball and Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 11.0236 inch (280.000 mm) |
| Outside Diameter | 16.5354 inch (420.000 mm) |
| Overall Width | 4.1732 inch (106.000 mm) |