AST Bearings LLC Datasheets for Cylindrical Roller Bearings
Cylindrical roller bearings have high radial-load capacity and moderate thrust loads. They contain rollers which are cylindrically-shaped, but crowned or end-relieved to reduce stress concentrations.
Cylindrical Roller Bearings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| This bearing is also available with a retaining ring groove in the outer race, and it can be supplied with the ring (suffix NR) or without the ring (suffix N). |
| Next >> |