AST Bearings LLC Ball and Roller Bearings 23024CK

Description
Basic Radial Load Factor "Y0" = 2.8
Description
Basic Radial Load Factor "Y0" = 2.8

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 23024CK - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
23024CK
Ball and Roller Bearings 23024CK
Basic Radial Load Factor "Y0" = 2.8

Basic Radial Load Factor "Y0" = 2.8

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 23024CK
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 4.7244 inch (120.000 mm)
Outside Diameter 7.0866 inch (180.000 mm)
Overall Width 1.8110 inch (46.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU11020UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-80 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Roller Bearings - 2482927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details