AST Bearings LLC Ball and Roller Bearings 24132MB

Description
CAD model not avaiable. Please contact AST.
Description
CAD model not avaiable. Please contact AST.

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 24132MB - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
24132MB
Ball and Roller Bearings 24132MB
CAD model not avaiable. Please contact AST.

CAD model not avaiable. Please contact AST.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 24132MB
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 6.2992 inch (160.000 mm)
Outside Diameter 10.6299 inch (270.000 mm)
Overall Width 4.2913 inch (109.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
.3750 in. ID, .8125 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-6 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 2.2500 inch (57.150 mm)
Overall Width 3.3750 inch (85.725 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details