AST Bearings LLC Ball and Roller Bearings 81109 M

Description
Please review the technical information for the correct mounting guidelines for this bearing.
Description
Please review the technical information for the correct mounting guidelines for this bearing.

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 81109 M - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
81109 M
Ball and Roller Bearings 81109 M
Please review the technical information for the correct mounting guidelines for this bearing.

Please review the technical information for the correct mounting guidelines for this bearing.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 81109 M
Product Name Ball and Roller Bearings
Type Cylindrical Roller Thrust
Design Units Inch
Bore 1.7717 inch (45.000 mm)
Outside Diameter 2.5591 inch (65.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU297UUCC0X - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 8.2677 inch (210.000 mm)
View Details
Roller Bearings - 1469266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-80 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details