Basic Radial Load Factor "Y0" = 2
| AST Bearings LLC | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 23228CW33 |
| Product Name | Ball and Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 5.5118 inch (140.000 mm) |
| Outside Diameter | 9.8425 inch (250.000 mm) |
| Overall Width | 3.4646 inch (88.000 mm) |