AST Bearings LLC Ball and Roller Bearings 23038CK

Description
Basic Radial Load Factor "Y0" = 4.4
Description
Basic Radial Load Factor "Y0" = 4.4

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 23038CK - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
23038CK
Ball and Roller Bearings 23038CK
Basic Radial Load Factor "Y0" = 4.4

Basic Radial Load Factor "Y0" = 4.4

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 23038CK
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 7.4803 inch (190.000 mm)
Outside Diameter 11.4173 inch (290.000 mm)
Overall Width 2.9528 inch (75.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
1.5000 in. ID, 3.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-240 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 98000 lbs (44444 kg)
View Details
Rotation - Cross Roller Ring - RB11015UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details