AST Bearings LLC Ball and Roller Bearings 23234MBK

Description
Basic Radial Load Factor "Y0" = 1.8
Description
Basic Radial Load Factor "Y0" = 1.8

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 23234MBK - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
23234MBK
Ball and Roller Bearings 23234MBK
Basic Radial Load Factor "Y0" = 1.8

Basic Radial Load Factor "Y0" = 1.8

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 23234MBK
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 6.6929 inch (170.000 mm)
Outside Diameter 12.2047 inch (310.000 mm)
Overall Width 4.3307 inch (110.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
.5625 in. ID, 1.0937 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 14000 lbs (6349 kg)
View Details
Rotation - Cross Roller Ring - RA18013CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.0866 inch (180.000 mm)
View Details