AST Bearings LLC Datasheets for Needle Roller Bearings
Needle roller bearings are a type of radial roller bearing with rollers whose length are at least four times their diameter. These bearings are valued for their high load capacity and low sectional height.
Needle Roller Bearings: Learn more
| Product Name | Notes |
|---|---|
| Mating shaft recommended tolerance: +.0000" / -.0005" | |
| Some sizes are available as full complement grease retained roller design. | |
| Some sizes are available as full complement grease retained roller or mechanically retainer roller designs. | |
| Some sizes are available with either a single seal or two seals. | |
| The bearing must be used with a hardened inner ring, or a hardened shaft. | |
| The cage is plastic. | |
| The roller retainer is made from molded plastic. |