AST Bearings LLC Ball and Roller Bearings 24132MBK30

Description
CAD model not avaiable. Please contact AST.
Description
CAD model not avaiable. Please contact AST.

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 24132MBK30 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
24132MBK30
Ball and Roller Bearings 24132MBK30
CAD model not avaiable. Please contact AST.

CAD model not avaiable. Please contact AST.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 24132MBK30
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 6.2992 inch (160.000 mm)
Outside Diameter 10.6299 inch (270.000 mm)
Overall Width 4.2913 inch (109.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB10016UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details
Roller Bearings - 2482866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48000 lbs (21769 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details