AST Bearings LLC Datasheets for Flange Mounted Bearings
Flange mounted bearings are used when a shaft axis is perpendicular to the bearing mounting surface. They are available in 2, 3, or 4-hole configurations.
Flange Mounted Bearings: Learn more
| Product Name | Notes |
|---|---|
| Other available types are described in the Bearing Types information. | |
| The bearing is not designed to rotate in the housing once the flangette is installed. | |
| Various bearing insert options options are described in the Nomenclature and Bearing Types information.(Not available on all sizes) | |
| Various seal options and plated housing options are described in the Nomenclature and Bearing Types information. |