AST Bearings LLC Datasheets for Spherical Plain Bearings
Spherical plain bearings accommodate wide-ranging angular misalignment with a ball-and-socket type design. They are frequently used in linkages and control rod applications.
Spherical Plain Bearings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 52100 Chrome steel, or equivalent | |
| Inner and Outer ring made from 52100 Chrome steel, or equivalent | |
| Inner ring and outer ring are made from 52100 chrome steel, or equivalent | |
| Inner ring and outer ring made from stainless steel | |
| Outer ring - 52100 chrome steel or equivalent with PTFE plastic liner, Inner ring - 52100 chrome steel or equivalent with hard chrome plating | |
| Outer ring - Carbon steel with bronze liner, Inner ring - 52100 chrome steel or equivalent with hard chrome plating | |
| Outer Ring - Carbon steel, Inner ring - 52100 Chrome steel, or equivalent | |
| Outer ring made from 52100 chrome steel or equivalent, Inner ring made from a copper alloy | |
| Outer ring made from carbon steel, inner ring 52100 chrome steel or equivalent | |
| Outer ring made from carbon steel, inner ring is made from 52100 chrome steel, or equivalent |
| Next >> |