AST Bearings LLC Ball and Roller Bearings 23030MBK

Description
Basic Radial Load Factor "Y0" = 2.8
Description
Basic Radial Load Factor "Y0" = 2.8

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 23030MBK - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
23030MBK
Ball and Roller Bearings 23030MBK
Basic Radial Load Factor "Y0" = 2.8

Basic Radial Load Factor "Y0" = 2.8

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 23030MBK
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 5.9055 inch (150.000 mm)
Outside Diameter 8.8583 inch (225.000 mm)
Overall Width 2.2047 inch (56.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Roller Bearings - 2482832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 6.2992 inch (160.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details