AST Bearings LLC Ball and Roller Bearings 23234MBW33

Description
Basic Radial Load Factor "Y0" = 1.8
Description
Basic Radial Load Factor "Y0" = 1.8

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 23234MBW33 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
23234MBW33
Ball and Roller Bearings 23234MBW33
Basic Radial Load Factor "Y0" = 1.8

Basic Radial Load Factor "Y0" = 1.8

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 23234MBW33
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 6.6929 inch (170.000 mm)
Outside Diameter 12.2047 inch (310.000 mm)
Overall Width 4.3307 inch (110.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.1496 inch (80.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-85 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details