AST Bearings LLC Ball and Roller Bearings 23128MBK

Description
Basic Radial Load Factor "Y0" = 2.2
Description
Basic Radial Load Factor "Y0" = 2.2

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 23128MBK - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
23128MBK
Ball and Roller Bearings 23128MBK
Basic Radial Load Factor "Y0" = 2.2

Basic Radial Load Factor "Y0" = 2.2

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 23128MBK
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 5.5118 inch (140.000 mm)
Outside Diameter 8.8583 inch (225.000 mm)
Overall Width 2.6772 inch (68.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-26-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
Sprag Clutch Bearings - 1845736 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.3780 inch (35.000 mm)
View Details
1.1875 in. ID, 2.6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-190 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 63000 lbs (28571 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details