AST Bearings LLC Ball and Roller Bearings 24036MB

Description
Basic Radial Load Factor "Y0" = 1.9
Description
Basic Radial Load Factor "Y0" = 1.9

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 24036MB - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
24036MB
Ball and Roller Bearings 24036MB
Basic Radial Load Factor "Y0" = 1.9

Basic Radial Load Factor "Y0" = 1.9

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 24036MB
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 7.0866 inch (180.000 mm)
Outside Diameter 11.0236 inch (280.000 mm)
Overall Width 3.9370 inch (100.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
.3750 in. ID, .8125 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details
Rotation - Cross Roller Ring - RU124UUC0G - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details