Basic Radial Load Factor "Y0" = 3.5
| AST Bearings LLC | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 23964MBKW33 |
| Product Name | Ball and Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 12.5984 inch (320.000 mm) |
| Outside Diameter | 17.3228 inch (440.000 mm) |
| Overall Width | 3.5433 inch (90.000 mm) |