AST Bearings LLC Ball and Roller Bearings 24032MBK30

Description
Basic Radial Load Factor "Y0" = 2
Description
Basic Radial Load Factor "Y0" = 2

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 24032MBK30 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
24032MBK30
Ball and Roller Bearings 24032MBK30
Basic Radial Load Factor "Y0" = 2

Basic Radial Load Factor "Y0" = 2

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 24032MBK30
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 6.2992 inch (160.000 mm)
Outside Diameter 9.4488 inch (240.000 mm)
Overall Width 3.1496 inch (80.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845739 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
.5000 in. ID, 1.3125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details
Rotation - Cross Roller Ring - RU228UUCC0X - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details