Basic Radial Load Factor "Y0" = 2.1
| AST Bearings LLC | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 23134MBW33 |
| Product Name | Ball and Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 6.6929 inch (170.000 mm) |
| Outside Diameter | 11.0236 inch (280.000 mm) |
| Overall Width | 3.4646 inch (88.000 mm) |