AST Bearings LLC Ball and Roller Bearings 24044MB

Description
Basic Radial Load Factor "Y0" = 1.9
Description
Basic Radial Load Factor "Y0" = 1.9

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 24044MB - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
24044MB
Ball and Roller Bearings 24044MB
Basic Radial Load Factor "Y0" = 1.9

Basic Radial Load Factor "Y0" = 1.9

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 24044MB
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 8.6614 inch (220.000 mm)
Outside Diameter 13.3858 inch (340.000 mm)
Overall Width 4.6457 inch (118.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.4370 inch (11.100 mm)
View Details
Roller Bearings - 2482938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
.8750 in. ID, 1.5625 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 86000 lbs (39002 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details