Basic Radial Load Factor "Y0" = 2.2
| AST Bearings LLC | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 23130CKW33 |
| Product Name | Ball and Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 5.9055 inch (150.000 mm) |
| Outside Diameter | 9.8425 inch (250.000 mm) |
| Overall Width | 3.1496 inch (80.000 mm) |