AST Bearings LLC Ball and Roller Bearings 81113 M

Description
Please review the technical information for the correct mounting guidelines for this bearing.
Description
Please review the technical information for the correct mounting guidelines for this bearing.

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 81113 M - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
81113 M
Ball and Roller Bearings 81113 M
Please review the technical information for the correct mounting guidelines for this bearing.

Please review the technical information for the correct mounting guidelines for this bearing.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 81113 M
Product Name Ball and Roller Bearings
Type Cylindrical Roller Thrust
Design Units Inch
Bore 2.5591 inch (65.000 mm)
Outside Diameter 3.5433 inch (90.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-40 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
Rotation - Cross Roller Ring - RB25025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.8425 inch (250.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details