Basic Radial Load Factor "Y0" = 2.8
| AST Bearings LLC | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 23028MBK |
| Product Name | Ball and Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 5.5118 inch (140.000 mm) |
| Outside Diameter | 8.2677 inch (210.000 mm) |
| Overall Width | 2.0866 inch (53.000 mm) |