Basic Radial Load Factor "Y0" = 2
| AST Bearings LLC | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 24030MB |
| Product Name | Ball and Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 5.9055 inch (150.000 mm) |
| Outside Diameter | 8.8583 inch (225.000 mm) |
| Overall Width | 2.9528 inch (75.000 mm) |