CAD model not avaiable. Please contact AST.
| AST Bearings LLC | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 24122CAK30W33 |
| Product Name | Ball and Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 4.3307 inch (110.000 mm) |
| Outside Diameter | 7.0866 inch (180.000 mm) |
| Overall Width | 2.7165 inch (69.000 mm) |