AST Bearings LLC Ball and Roller Bearings 23038CKW33

Description
Basic Radial Load Factor "Y0" = 4.4
Description
Basic Radial Load Factor "Y0" = 4.4

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 23038CKW33 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
23038CKW33
Ball and Roller Bearings 23038CKW33
Basic Radial Load Factor "Y0" = 4.4

Basic Radial Load Factor "Y0" = 4.4

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 23038CKW33
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 7.4803 inch (190.000 mm)
Outside Diameter 11.4173 inch (290.000 mm)
Overall Width 2.9528 inch (75.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-200 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details
1.1875 in. ID, 2.6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-190 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 63000 lbs (28571 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details