AST Bearings LLC Ball and Roller Bearings 24134CA

Description
CAD model not avaiable. Please contact AST.
Description
CAD model not avaiable. Please contact AST.

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 24134CA - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
24134CA
Ball and Roller Bearings 24134CA
CAD model not avaiable. Please contact AST.

CAD model not avaiable. Please contact AST.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 24134CA
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 6.6929 inch (170.000 mm)
Outside Diameter 11.0236 inch (280.000 mm)
Overall Width 4.2913 inch (109.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU5008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-52-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details
Roller Bearings - 1469322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details