AST Bearings LLC Ball and Roller Bearings 23130MBK

Description
Basic Radial Load Factor "Y0" = 2.1
Description
Basic Radial Load Factor "Y0" = 2.1

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 23130MBK - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
23130MBK
Ball and Roller Bearings 23130MBK
Basic Radial Load Factor "Y0" = 2.1

Basic Radial Load Factor "Y0" = 2.1

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 23130MBK
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 5.9055 inch (150.000 mm)
Outside Diameter 9.8425 inch (250.000 mm)
Overall Width 3.1496 inch (80.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-26-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
Sprag Clutch Bearings - 1845750 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.3780 inch (35.000 mm)
View Details
6mm ID, 16mm OD Polymer Spherical Bearing - S99GSBM061609 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details