AST Bearings LLC Datasheets for Angular Contact Bearings
Angular contact bearings are designed so that a contact angle between the races and the balls is formed when the bearing is in use.
Angular Contact Bearings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| ABEC Grades 1and 3. Other grades can be quoted, upon request. | |
| Also available with metal shields (ZZ) or rubber seals (2RS) | |
| The desired preload must be specified. | |
| Two metal shields = (ZZ), also available with a single metal shield = (Z). | |
| Two rubber seals = (2RS), also available with a single rubber seal = (RS). |
| Next >> |