AST Bearings LLC Ball and Roller Bearings 24130MB

Description
CAD model not avaiable. Please contact AST.
Description
CAD model not avaiable. Please contact AST.

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 24130MB - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
24130MB
Ball and Roller Bearings 24130MB
CAD model not avaiable. Please contact AST.

CAD model not avaiable. Please contact AST.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 24130MB
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 5.9055 inch (150.000 mm)
Outside Diameter 9.8425 inch (250.000 mm)
Overall Width 3.9370 inch (100.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
0.625 in. ID, 1.1875 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 32000 lbs (14512 kg)
View Details
Rotation - Cross Roller Ring - RB17020UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.6929 inch (170.000 mm)
View Details