Basic Radial Load Factor "Y0" = 2.2
| AST Bearings LLC | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 23144MBW33 |
| Product Name | Ball and Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 8.6614 inch (220.000 mm) |
| Outside Diameter | 14.5669 inch (370.000 mm) |
| Overall Width | 4.7244 inch (120.000 mm) |