CAD model not avaiable. Please contact AST.
| AST Bearings LLC | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 24140MB |
| Product Name | Ball and Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 7.8740 inch (200.000 mm) |
| Outside Diameter | 13.3858 inch (340.000 mm) |
| Overall Width | 5.5118 inch (140.000 mm) |