AST Bearings LLC Ball and Roller Bearings 23952MBW33

Description
Basic Radial Load Factor "Y0" = 3.5
Description
Basic Radial Load Factor "Y0" = 3.5

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 23952MBW33 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
23952MBW33
Ball and Roller Bearings 23952MBW33
Basic Radial Load Factor "Y0" = 3.5

Basic Radial Load Factor "Y0" = 3.5

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 23952MBW33
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 10.2362 inch (260.000 mm)
Outside Diameter 14.1732 inch (360.000 mm)
Overall Width 2.9528 inch (75.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Rotation - Cross Roller Ring - RAU10005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details