AST Bearings LLC Ball and Roller Bearings 23222C

Description
Basic Radial Load Factor "Y0" = 2
Description
Basic Radial Load Factor "Y0" = 2

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 23222C - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
23222C
Ball and Roller Bearings 23222C
Basic Radial Load Factor "Y0" = 2

Basic Radial Load Factor "Y0" = 2

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 23222C
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 4.3307 inch (110.000 mm)
Outside Diameter 7.8740 inch (200.000 mm)
Overall Width 2.7480 inch (69.800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-30-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
Roller Bearings - 1469314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details
1.0000 in. ID, 1.7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 37520 lbs (17016 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details