AST Bearings LLC Ball and Roller Bearings 23156MBW33

Description
Basic Radial Load Factor "Y0" = 2.2
Description
Basic Radial Load Factor "Y0" = 2.2

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 23156MBW33 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
23156MBW33
Ball and Roller Bearings 23156MBW33
Basic Radial Load Factor "Y0" = 2.2

Basic Radial Load Factor "Y0" = 2.2

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 23156MBW33
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 11.0236 inch (280.000 mm)
Outside Diameter 18.1102 inch (460.000 mm)
Overall Width 5.7480 inch (146.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-76-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 40000 lbs (18141 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details