AST Bearings LLC Ball and Roller Bearings 23234CW33

Description
Basic Radial Load Factor "Y0" = 1.8
Description
Basic Radial Load Factor "Y0" = 1.8

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 23234CW33 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
23234CW33
Ball and Roller Bearings 23234CW33
Basic Radial Load Factor "Y0" = 1.8

Basic Radial Load Factor "Y0" = 1.8

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 23234CW33
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 6.6929 inch (170.000 mm)
Outside Diameter 12.2047 inch (310.000 mm)
Overall Width 4.3307 inch (110.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Sprag Clutch Bearings - 1465250 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details