AST Bearings LLC Ball and Roller Bearings 23228MBKW33

Description
Basic Radial Load Factor "Y0" = 1.8
Description
Basic Radial Load Factor "Y0" = 1.8

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 23228MBKW33 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
23228MBKW33
Ball and Roller Bearings 23228MBKW33
Basic Radial Load Factor "Y0" = 1.8

Basic Radial Load Factor "Y0" = 1.8

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 23228MBKW33
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 5.5118 inch (140.000 mm)
Outside Diameter 9.8425 inch (250.000 mm)
Overall Width 3.4646 inch (88.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.3750 in. ID, .8125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 7150 lbs (3243 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-72-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details