AST Bearings LLC Ball and Roller Bearings 24068CAW33

Description
Basic Radial Load Factor "Y0" = 1.9
Description
Basic Radial Load Factor "Y0" = 1.9

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 24068CAW33 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
24068CAW33
Ball and Roller Bearings 24068CAW33
Basic Radial Load Factor "Y0" = 1.9

Basic Radial Load Factor "Y0" = 1.9

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 24068CAW33
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 13.3858 inch (340.000 mm)
Outside Diameter 20.4725 inch (520.000 mm)
Overall Width 7.0866 inch (180.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-30 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
Roller Bearings - 1469311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details
.7500 in. ID, 1.4375 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25750 lbs (11678 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details