AST Bearings LLC Ball and Roller Bearings 23028CK

Description
Basic Radial Load Factor "Y0" = 2.8
Description
Basic Radial Load Factor "Y0" = 2.8

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 23028CK - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
23028CK
Ball and Roller Bearings 23028CK
Basic Radial Load Factor "Y0" = 2.8

Basic Radial Load Factor "Y0" = 2.8

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 23028CK
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 5.5118 inch (140.000 mm)
Outside Diameter 8.2677 inch (210.000 mm)
Overall Width 2.0866 inch (53.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Roller Bearings - 1469272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 2.3622 inch (60.000 mm)
Outside Diameter 4.3307 inch (110.000 mm)
View Details
Sperical Sintered Bearing, 12mm Bore, 24mm Outside Diameter, 16mm Wide, 25mm Spherical Diameter, Material - Oil Impregnated Bronze. - A 7B 4MS122416 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details