AST Bearings LLC Ball and Roller Bearings 23136MBK

Description
Basic Radial Load Factor "Y0" = 2.1
Description
Basic Radial Load Factor "Y0" = 2.1

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 23136MBK - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
23136MBK
Ball and Roller Bearings 23136MBK
Basic Radial Load Factor "Y0" = 2.1

Basic Radial Load Factor "Y0" = 2.1

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 23136MBK
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 7.0866 inch (180.000 mm)
Outside Diameter 11.8110 inch (300.000 mm)
Overall Width 3.7795 inch (96.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 186217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
0.5 in. ID, 1 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17900 lbs (8118 kg)
View Details
Rotation - Cross Roller Ring - RBU18025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.0866 inch (180.000 mm)
View Details