Basic Radial Load Factor "Y0" = 2.1
| AST Bearings LLC | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 23136MB |
| Product Name | Ball and Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 7.0866 inch (180.000 mm) |
| Outside Diameter | 11.8110 inch (300.000 mm) |
| Overall Width | 3.7795 inch (96.000 mm) |