Basic Radial Load Factor "Y0" = 1.8
| AST Bearings LLC | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 23240MBKW33 |
| Product Name | Ball and Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 7.8740 inch (200.000 mm) |
| Outside Diameter | 14.1732 inch (360.000 mm) |
| Overall Width | 5.0394 inch (128.000 mm) |