AST Bearings LLC Ball and Roller Bearings 23938MBW23

Description
Basic Radial Load Factor "Y0" = 3.6
Description
Basic Radial Load Factor "Y0" = 3.6

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 23938MBW23 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
23938MBW23
Ball and Roller Bearings 23938MBW23
Basic Radial Load Factor "Y0" = 3.6

Basic Radial Load Factor "Y0" = 3.6

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 23938MBW23
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 7.4803 inch (190.000 mm)
Outside Diameter 10.2362 inch (260.000 mm)
Overall Width 2.0472 inch (52.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 1469325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-26-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details