AST Bearings LLC Ball and Roller Bearings 24034MBK30

Description
Basic Radial Load Factor "Y0" = 2
Description
Basic Radial Load Factor "Y0" = 2

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 24034MBK30 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
24034MBK30
Ball and Roller Bearings 24034MBK30
Basic Radial Load Factor "Y0" = 2

Basic Radial Load Factor "Y0" = 2

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 24034MBK30
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 6.6929 inch (170.000 mm)
Outside Diameter 10.2362 inch (260.000 mm)
Overall Width 3.5433 inch (90.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845762 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
0.875 in. ID, 1.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 69000 lbs (31293 kg)
View Details
Rotation - Cross Roller Ring - RB50025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 19.6851 inch (500.000 mm)
View Details