AST Bearings LLC Ball and Roller Bearings 23124MB

Description
Basic Radial Load Factor "Y0" = 2.2
Description
Basic Radial Load Factor "Y0" = 2.2

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 23124MB - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
23124MB
Ball and Roller Bearings 23124MB
Basic Radial Load Factor "Y0" = 2.2

Basic Radial Load Factor "Y0" = 2.2

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 23124MB
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 4.7244 inch (120.000 mm)
Outside Diameter 7.8740 inch (200.000 mm)
Overall Width 2.4409 inch (62.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU11008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4400 lbs (1995 kg)
View Details
Roller Bearings - 1469319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details