AST Bearings LLC Ball and Roller Bearings 24136CW33

Description
Basic Radial Load Factor "Y0" = 1.6
Description
Basic Radial Load Factor "Y0" = 1.6

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 24136CW33 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
24136CW33
Ball and Roller Bearings 24136CW33
Basic Radial Load Factor "Y0" = 1.6

Basic Radial Load Factor "Y0" = 1.6

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 24136CW33
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 7.0866 inch (180.000 mm)
Outside Diameter 11.8110 inch (300.000 mm)
Overall Width 4.6457 inch (118.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
.4375 in. ID, .9062 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8625 lbs (3912 kg)
View Details
Rotation - Cross Roller Ring - RB12025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details