AST Bearings LLC Ball and Roller Bearings 23022MBW33

Description
Basic Radial Load Factor "Y0" = 2.7
Description
Basic Radial Load Factor "Y0" = 2.7

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 23022MBW33 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
23022MBW33
Ball and Roller Bearings 23022MBW33
Basic Radial Load Factor "Y0" = 2.7

Basic Radial Load Factor "Y0" = 2.7

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 23022MBW33
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 4.3307 inch (110.000 mm)
Outside Diameter 6.6929 inch (170.000 mm)
Overall Width 1.7717 inch (45.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB12016UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
.3125 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5800 lbs (2630 kg)
View Details
Roller Bearings - 1469288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.6535 inch (42.000 mm)
View Details