AST Bearings LLC Ball and Roller Bearings 23936MBK

Description
Basic Radial Load Factor "Y0" = 3.4
Description
Basic Radial Load Factor "Y0" = 3.4

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 23936MBK - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
23936MBK
Ball and Roller Bearings 23936MBK
Basic Radial Load Factor "Y0" = 3.4

Basic Radial Load Factor "Y0" = 3.4

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 23936MBK
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 7.0866 inch (180.000 mm)
Outside Diameter 9.8425 inch (250.000 mm)
Overall Width 2.0472 inch (52.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU66UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.3780 inch (35.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-125 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
Roller Bearings - 1469307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details